Kingston Technology IronKey Defender F200 MXBB1A032G4001FIPS USB flash drive 32 GB USB Type-A 2.0 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10987
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Kingston Technology IronKey Defender F200 MXBB1A032G4001FIPS USB flash drive 32 GB USB Type-A 2.0 Black, Silver:
Kingston Technology IronKey Defender F200 MXBB1A032G4001FIPS, 32 GB, USB Type-A, 2.0, Cap, Password protection, Black, Silver
Long summary description Kingston Technology IronKey Defender F200 MXBB1A032G4001FIPS USB flash drive 32 GB USB Type-A 2.0 Black, Silver:
Kingston Technology IronKey Defender F200 MXBB1A032G4001FIPS. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Fingerprint reader, Password protection. Product color: Black, Silver