HP ProBook 430 G4 Intel® Core™ i7 i7-7500U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

https://images.icecat.biz/img/gallery/5775695be163f5366a8ef72df244d4b9.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70195
Info modified on:
14 Mar 2024, 18:48:47
Short summary description HP ProBook 430 G4 Intel® Core™ i7 i7-7500U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 430 G4, Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP ProBook 430 G4 Intel® Core™ i7 i7-7500U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 430 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Embed the product datasheet into your content.