HP LaserJet Enterprise 600 M602dn 1200 x 1200 DPI A4

https://images.icecat.biz/img/norm/high/18193870-9007.jpg
Brand:
Product family:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
24846
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Enterprise 600 M602dn 1200 x 1200 DPI A4:

HP LaserJet Enterprise 600 M602dn, Laser, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise 600 M602dn 1200 x 1200 DPI A4:

HP LaserJet Enterprise 600 M602dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

Embed the product datasheet into your content.