HP Intel Core i7-4785T processor 2.2 GHz 8 MB Smart Cache

https://images.icecat.biz/img/gallery/d94cc9be78b88a9bc042400840ee26e1.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86704
Info modified on:
23 May 2023, 20:01:10
Short summary description HP Intel Core i7-4785T processor 2.2 GHz 8 MB Smart Cache:

HP Intel Core i7-4785T, Intel® Core™ i7, LGA 1150 (Socket H3), 22 nm, i7-4785T, 2.2 GHz, 64-bit

Long summary description HP Intel Core i7-4785T processor 2.2 GHz 8 MB Smart Cache:

HP Intel Core i7-4785T. Processor family: Intel® Core™ i7, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 2 GB, On-board graphics card outputs supported: DVI, DisplayPort, Embedded DisplayPort (eDP), HDMI, VGA (D-Sub). Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Compatibility: EliteDesk 800 G1 ProDesk 600 G1

Embed the product datasheet into your content.