Grundig Livance GDP 2400 DVD player Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77441
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Grundig Livance GDP 2400 DVD player Silver:
Grundig Livance GDP 2400 DVD player, 95 dB, 10 W, 2.8 kg, AC 110/230 V (50/60 Hz), 430 x 254 x 55 mm, 1 x component video output (RCA phono x 3) - rear 1 x SCART (RGB) (21 PIN SCART) - rear 1 x...
Long summary description Grundig Livance GDP 2400 DVD player Silver:
Grundig Livance GDP 2400 DVD player. Signal-to-Noise Ratio (SNR): 95 dB. Power consumption (typical): 10 W. Weight: 2.8 kg. Power requirements: AC 110/230 V (50/60 Hz), Dimensions (WxDxH): 430 x 254 x 55 mm, I/O ports: 1 x component video output (RCA phono x 3) - rear 1 x SCART (RGB) (21 PIN SCART) - rear 1 x...