Fujitsu AOYR12LGC Split system

https://images.icecat.biz/img/norm/high/12773117-9436.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
208091
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu AOYR12LGC Split system:

Fujitsu AOYR12LGC, Split system, Cooling, Heating, 2924 BTU/h, 3440 BTU/h, R410A, 890 W

Long summary description Fujitsu AOYR12LGC Split system:

Fujitsu AOYR12LGC. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity (max): 2924 BTU/h. Power consumption (cooling) (max): 890 W, Power consumption (heating) (max): 970 W, Power requirements: 230 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit noise level: 48 dB, Outdoor unit weight: 32 kg, Outdoor unit dimensions (WxDxH): 660 x 290 x 540 mm

Embed the product datasheet into your content.