Ewent EW1512 monitor mount / stand 81.3 cm (32") Desk Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
131026
Info modified on:
18 Sept 2023, 20:53:31
Short summary description Ewent EW1512 monitor mount / stand 81.3 cm (32") Desk Black:
Ewent EW1512, Clamp, 16 kg, 25.4 cm (10"), 81.3 cm (32"), 100 x 100 mm, Black
Long summary description Ewent EW1512 monitor mount / stand 81.3 cm (32") Desk Black:
Ewent EW1512. Mounting: Clamp, Maximum weight capacity: 16 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product color: Black