DELL PowerEdge R340 server 300 GB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10209
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerEdge R340 server 300 GB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W:
DELL PowerEdge R340, 3.3 GHz, E-2124, 8 GB, DDR4-SDRAM, 300 GB, Rack (1U)
Long summary description DELL PowerEdge R340 server 300 GB Rack (1U) Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 350 W:
DELL PowerEdge R340. Processor family: Intel® Xeon®, Processor frequency: 3.3 GHz, Processor model: E-2124. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)