DELL CPC7G memory module 32 GB 1 x 32 GB DDR4

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
129393
Info modified on:
07 Aug 2024, 11:37:05
Short summary description DELL CPC7G memory module 32 GB 1 x 32 GB DDR4:
DELL CPC7G, 32 GB, 1 x 32 GB, DDR4, 2400 MHz, 288-pin DIMM
Long summary description DELL CPC7G memory module 32 GB 1 x 32 GB DDR4:
DELL CPC7G. Component for: PC/server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM