Dahua Technology TP2105 video signal converter Active video converter

https://images.icecat.biz/img/gallery/78879928_3055098680.jpg
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
9591
Info modified on:
01 May 2020, 06:24:19
Short summary description Dahua Technology TP2105 video signal converter Active video converter:

Dahua Technology TP2105, Active video converter, Black, 1080p, 12 V, 1 A, 8 W

Long summary description Dahua Technology TP2105 video signal converter Active video converter:

Dahua Technology TP2105. Converter type: Active video converter, Product color: Black. Supported video modes: 1080p. Input voltage: 12 V, Operating current: 1 A, Power consumption (typical): 8 W. Width: 162 mm, Depth: 136.4 mm, Height: 30 mm

Embed the product datasheet into your content.