D-Link DCS-8325LH security camera Turret IP security camera Indoor 1920 x 1080 pixels Desk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
280679
Info modified on:
05 Dec 2024, 12:37:31
Short summary description D-Link DCS-8325LH security camera Turret IP security camera Indoor 1920 x 1080 pixels Desk:
D-Link DCS-8325LH, IP security camera, Indoor, Wired & Wireless, CE, LVD, RCM, FCC Class B, IC, NCC/BSMI, Desk, White
Long summary description D-Link DCS-8325LH security camera Turret IP security camera Indoor 1920 x 1080 pixels Desk:
D-Link DCS-8325LH. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product color: White, Form factor: Turret. Lens viewing angle, horizontal: 126°, Lens viewing angle, vertical: 63°, Lens viewing angle, diagonal: 151°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 3 mm