Canon X MARK 1 PRINT calculator Pocket Printing Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88228
Info modified on:
10 Jan 2024, 13:46:43
Short summary description Canon X MARK 1 PRINT calculator Pocket Printing Black:
Canon X MARK 1 PRINT, Pocket, Printing, 12 digits, 1 lines, Display tilting, Black
Long summary description Canon X MARK 1 PRINT calculator Pocket Printing Black:
Canon X MARK 1 PRINT. Form factor: Pocket, Type: Printing. Digits: 12 digits, Display number of lines: 1 lines, Display tilting. Print type: Ink ribbon, Print speed: 138 lpm. Currency converter. Product color: Black