ASUS VS229NA-W computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
72828
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VS229NA-W computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD White:
ASUS VS229NA-W, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White
Long summary description ASUS VS229NA-W computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD White:
ASUS VS229NA-W. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White