ASUS ROG G11CD-K-NR050T PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Gray, Red

https://images.icecat.biz/img/gallery/35992859_5997281143.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
102942
Info modified on:
14 Mar 2024, 19:46:06
Short summary description ASUS ROG G11CD-K-NR050T PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Gray, Red:

ASUS ROG G11CD-K-NR050T, 3 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG G11CD-K-NR050T PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Gray, Red:

ASUS ROG G11CD-K-NR050T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Gray, Red

Embed the product datasheet into your content.