ASUS DRW-24B1ST optical disc drive Internal DVD±R/RW Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79328
Info modified on:
18 May 2018, 07:28:54
Short summary description ASUS DRW-24B1ST optical disc drive Internal DVD±R/RW Black:
ASUS DRW-24B1ST, Black, Tray, Vertical/Horizontal, DVD±R/RW, Serial ATA, 2 MB
Long summary description ASUS DRW-24B1ST optical disc drive Internal DVD±R/RW Black:
ASUS DRW-24B1ST. Product color: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Optical drive type: DVD±R/RW, Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 150 ms