ASUS ROG GL551JW-DS74 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Black

https://images.icecat.biz/img/gallery/27325581_4767.jpg
Brand:
Product family:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84449
Info modified on:
25 Jan 2025, 22:30:48
Short summary description ASUS ROG GL551JW-DS74 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Black:

ASUS ROG GL551JW-DS74, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description ASUS ROG GL551JW-DS74 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Black:

ASUS ROG GL551JW-DS74. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Embed the product datasheet into your content.