ASUS EN8600GT SILENT/HTDP/256M GeForce 8600 GT GDDR3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15729
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8600GT SILENT/HTDP/256M GeForce 8600 GT GDDR3:
ASUS EN8600GT SILENT/HTDP/256M, GeForce 8600 GT, GDDR3, 128 bit, 2048 x 1536 pixels, PCI Express x16
Long summary description ASUS EN8600GT SILENT/HTDP/256M GeForce 8600 GT GDDR3:
ASUS EN8600GT SILENT/HTDP/256M. Graphics processor: GeForce 8600 GT. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive