Ariston A-IFWH09-IMX Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
121602
Info modified on:
12 Dec 2024, 14:16:38
Short summary description Ariston A-IFWH09-IMX Air conditioner indoor unit White:
Ariston A-IFWH09-IMX, Air conditioner indoor unit, White, Cooling, Heating, 2630 W, 3220 W, R410A
Long summary description Ariston A-IFWH09-IMX Air conditioner indoor unit White:
Ariston A-IFWH09-IMX. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. AC input voltage: 230 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 37 dB, Cooling airflow (indoor unit): 570 m³/h