Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Thermal transfer
- - 300 x 300 DPI
- - Maximum printing width: 10.8 cm Print speed: 102 mm/sec
- - Ethernet LAN connection
- - 2.3 kg
Long product name Zebra ZD420 label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN connection
:
Healthcare Printer, 4" Thermal Transfer, 300 dpi, USB, USB Host, BTLE, 10/100 Ethernet
The short editorial description of Zebra ZD420 label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN connection
Healthcare Printer, 4" Thermal Transfer, 300 dpi, USB, USB Host, BTLE, 10/100 Ethernet
More>>>
Short summary description Zebra ZD420 label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN connection:
This short summary of the Zebra ZD420 label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN connection data-sheet is auto-generated and uses the product title and the first six key specs.
Zebra ZD420, Thermal transfer, 300 x 300 DPI, 102 mm/sec, Wired & Wireless, Black, White
Long summary description Zebra ZD420 label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN connection:
This is an auto-generated long summary of Zebra ZD420 label printer Thermal transfer 300 x 300 DPI 102 mm/sec Wired & Wireless Ethernet LAN connection based on the first three specs of the first five spec groups.
Zebra ZD420. Print technology: Thermal transfer, Maximum resolution: 300 x 300 DPI, Print speed: 102 mm/sec. Connectivity technology: Wired & Wireless. Product colour: Black, White