location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 05586GS11007 printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
05586GS11007
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05586GS11007
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2022 16:52:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra 05586GS11007 printer ribbon :
The short editorial description of Zebra 05586GS11007 printer ribbon

05586GS11007 - Wax/Resin Ribbons, Black, 110mm, 74m, 12 pack, Thermal Transfer
More>>>
Short summary description Zebra 05586GS11007 printer ribbon:
This short summary of the Zebra 05586GS11007 printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 05586GS11007, TLP-3842, Thermal transfer, Black, 74 m, 110mm x 74m, 12 pc(s)

Long summary description Zebra 05586GS11007 printer ribbon:
This is an auto-generated long summary of Zebra 05586GS11007 printer ribbon based on the first three specs of the first five spec groups.

Zebra 05586GS11007. Compatibility: TLP-3842, Print technology: Thermal transfer, Product colour: Black. Ribbon length: 74 m. Ribbon size: 110mm x 74m, Quantity outer carton: 12 pc(s)

Brand Image Product code Product Stock Price from
Zebra

Zebra 800015-440 printer ribbon 200 pages Black, Cyan, Magenta, Yellow
(show image)
800015-440 800015-440 0.00
(excl. VAT)
0 (incl. VAT)
Zebra

Zebra 800015-940 printer ribbon 200 pages Black, Cyan, Magenta, Yellow
(show image)
800015-940 800015-940 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)