location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dolly Moda 870129 doll accessory Doll dress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dolly Moda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Animal Fox 38-46 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870129 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167870129
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:16:06
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Dolly Moda 870129 doll accessory Doll dress:
This short summary of the Dolly Moda 870129 doll accessory Doll dress data-sheet is auto-generated and uses the product title and the first six key specs.

Dolly Moda 870129, Doll dress, 3 yr(s), 70 g

Long summary description Dolly Moda 870129 doll accessory Doll dress:
This is an auto-generated long summary of Dolly Moda 870129 doll accessory Doll dress based on the first three specs of the first five spec groups.

Dolly Moda 870129. Product type: Doll dress, Recommended age (min): 3 yr(s), Washable. Weight: 70 g

Features
Product type *
Doll dress
Recommended age (min) *
3 yr(s)
Compatibility
38-46 cm
Product colour *
Multicolour
Country of origin
China
Washable
Yes
Certification
CE
Battery
Batteries required
No
Weight & dimensions
Weight
70 g
Packaging data
Package width
230 mm
Package depth
310 mm
Package height
15 mm
Package weight
70 g
Packaging data
Package volume
1100 cm³
Logistics data
Master (outer) case width
242 mm
Master (outer) case length
326 mm
Master (outer) case height
90 mm
Master (outer) case weight
610 g
Master (outer) case volume
7000 cm³
Quantity per master (outer) case
6 pc(s)
Master (outer) case net weight
610 g
Products per pallet
864 pc(s)
Products per intermodal container (20ft)
25351 pc(s)
Products per intermodal container (40ft)
50702 pc(s)
Harmonized System (HS) code
9503002900