Yato YT-80499 shoes

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231
Info modified on:
03 May 2024, 03:02:44
Bullet Points Yato YT-80499 shoes:
  • - Light working shoes from the S1P Parads series is a model with a composite -resistant composite lift, an elastic anti -rod insert, and with additional external reinforcement in the heel area, which, in addition to the protective function, makes it easier to remove the shoe with a second shoe. Shoes do not contain metal. Both the anti -leaking insert and the rubber sole are flexible and - as opposed to shoes with a traditional sole with PU and a steel insert - they do not limit the bends of the metatarsal. The upper made of natural grain leather is decorated with reflective lines that improve the visibility of the user. Basic data The upper material: Facing leather Lining material: Mesh mesh sole material: Gum Protection Foot Protection Category: S1P slip resistance: SRC composite lifter -resistant to impact with energy up to 200 J and crushing up to 15 kN. The substrate before piercing with sharp elements with a pressure up to 1100 n The absorption of impacts under the heel reduces the fatigue of the feet during long -term walking sole with grooves, oil resistant, anti -electrostatic and anti -slip, additional information that occurs on the lifts prevents the tip of the tip of the tip of the tip of the back of the back of the upper buckle. EN 20345 requirements
Long product name Yato YT-80499 shoes:

Sport Safety Shoes Parad S1P S. 41

Short summary description Yato YT-80499 shoes:

Yato YT-80499, 1 pc(s)

Long summary description Yato YT-80499 shoes:

Yato YT-80499. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.