Xilence XQ R4 power supply unit 850 W 20+4 pin ATX ATX Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9920
Info modified on:
19 Mar 2024, 15:38:44
Long product name Xilence XQ R4 power supply unit 850 W 20+4 pin ATX ATX Grey:

XQ Series 850W R4, LED, 80 Platinum

Short summary description Xilence XQ R4 power supply unit 850 W 20+4 pin ATX ATX Grey:

Xilence XQ R4, 850 W, 100 - 240 V, 50 - 60 Hz, 13 A, +12V1,+12V2,+12V3,+12V4,+12V5,+3.3V,+5V,+5Vsb,-12V,-5Vsb, Active

Long summary description Xilence XQ R4 power supply unit 850 W 20+4 pin ATX ATX Grey:

Xilence XQ R4. Total power: 850 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey, Cooling type: Active, Fan diameter: 6 cm. Width: 150 mm, Depth: 165 mm, Height: 86 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.