location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha Z 16 0 06 / Z 16 0 09

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z 16 0 06 / Z 16 0 09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26754
Category:
Pincers with parallel, flat, and typically serrated surfaces, used chiefly for gripping small objects or bending wire.
Pliers Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2021 14:47:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wiha Z 16 0 06 / Z 16 0 09 :
The short editorial description of Wiha Z 16 0 06 / Z 16 0 09

Heavy duty diagonal cutters Professional electric. 200mm, 4.2/3.0/2.5 mm
More>>>
Short summary description Wiha Z 16 0 06 / Z 16 0 09:
This short summary of the Wiha Z 16 0 06 / Z 16 0 09 data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha Z 16 0 06 / Z 16 0 09, Shock resistant, Steel, Red, Yellow, 200 mm, 20.3 cm (8"), 345 g

Long summary description Wiha Z 16 0 06 / Z 16 0 09:
This is an auto-generated long summary of Wiha Z 16 0 06 / Z 16 0 09 based on the first three specs of the first five spec groups.

Wiha Z 16 0 06 / Z 16 0 09. Protection features: Shock resistant, Material: Steel, Handle colour: Red, Yellow. Length: 200 mm, Minimum dimensions (W x D x H): 20.3 cm (8"), Weight: 345 g

Brand Image Product code Product Stock Price from
Wiha

Wiha Z 16 0 06 Diagonal pliers
(show image)
26748 Z 16 0 06 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha Z 16 0 06 Diagonal pliers
(show image)
26751 Z 16 0 06 0.00
(excl. VAT)
0 (incl. VAT)