location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital WD10EALS internal hard drive 1 TB 7200 RPM 32 MB SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD10EALS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD10EALS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital WD10EALS internal hard drive 1 TB 7200 RPM 32 MB SATA :
The short editorial description of Western Digital WD10EALS internal hard drive 1 TB 7200 RPM 32 MB SATA

WD Caviar Blue - 1 TB, SATA 3 Gb/s, 32 MB Cache, 7200 RPM
More>>>
Short summary description Western Digital WD10EALS internal hard drive 1 TB 7200 RPM 32 MB SATA:
This short summary of the Western Digital WD10EALS internal hard drive 1 TB 7200 RPM 32 MB SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital WD10EALS, 1 TB, 7200 RPM, 32 MB, SATA

Long summary description Western Digital WD10EALS internal hard drive 1 TB 7200 RPM 32 MB SATA:
This is an auto-generated long summary of Western Digital WD10EALS internal hard drive 1 TB 7200 RPM 32 MB SATA based on the first three specs of the first five spec groups.

Western Digital WD10EALS. Hard drive capacity: 1 TB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 32 MB, Host interface: SATA

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 14:08:05
Uk has collected 7 expert reviews for Western Digital WD10EALS internal hard drive 1 TB 7200 RPM 32 MB Serial ATA and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 14:08:02
The Caviar Blue range of hard disks have SATA II interfaces and 7,200rpm spindle speeds. The 1TB model reviewed here has 32MB of cache and uses a pair of 500GB platters. It is aimed at value-conscious buyers who want a disk for everyday use and, at jus...
Bottom line Relatively slow small files performance counts against the Caviar Blue 1TB, leaving little reason to buy it unless you don't care about this or can find it cheaper...
60%
techsmart.co.za
Updated:
2015-02-06 20:44:47
The world of computing technologies continues to undergo ever-quickening change as our technology evolves and expands. From 100 MHz processors to quad core 3.0 GHz beasts, from 64 MB of RAM to more than 6000 MB today, and from 2 GB capacity hard drives...
Bottom line The Western Digital Caviar Blue WD10EALX makes for a useful and fast desktop hard drive replacement, but if you’re looking for some extreme gaming performance we’d recommend going the SSD route.The drive’s 1 TB capacity should be more than enough space...
0%
Country Distributor
United Kingdom 1 distributor(s)