Waytex 24412 HDMI cable 3 m HDMI Type A (Standard) Black, Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3285
Info modified on:
11 Oct 2018, 18:11:54
Long product name Waytex 24412 HDMI cable 3 m HDMI Type A (Standard) Black, Blue:

Waytex 24412 High-Speed HDMI Cable 1.4 AM/AM 3 m Blister Pack Gold-Plated Connectors

Short summary description Waytex 24412 HDMI cable 3 m HDMI Type A (Standard) Black, Blue:

Waytex 24412, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D compatibility, Black, Blue

Long summary description Waytex 24412 HDMI cable 3 m HDMI Type A (Standard) Black, Blue:

Waytex 24412. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4a, 3D compatibility, Product colour: Black, Blue

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.