location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vultech MW-09N mouse Universal Ambidextrous RF Wireless + USB Type-C Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vultech Check ‘Vultech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW-09N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MW-09N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8052780306232
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Vultech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vultech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 08:53:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vultech MW-09N mouse Universal Ambidextrous RF Wireless + USB Type-C Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal Optical 1600 DPI Black
  • - Ambidextrous RF Wireless + USB Type-C 10 m
  • - Scroll type: Wheel Control panel: 3
  • - 1 AA
More>>>
Short summary description Vultech MW-09N mouse Universal Ambidextrous RF Wireless + USB Type-C Optical 1600 DPI:
This short summary of the Vultech MW-09N mouse Universal Ambidextrous RF Wireless + USB Type-C Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Vultech MW-09N, Ambidextrous, Optical, RF Wireless + USB Type-C, 1600 DPI, Black

Long summary description Vultech MW-09N mouse Universal Ambidextrous RF Wireless + USB Type-C Optical 1600 DPI:
This is an auto-generated long summary of Vultech MW-09N mouse Universal Ambidextrous RF Wireless + USB Type-C Optical 1600 DPI based on the first three specs of the first five spec groups.

Vultech MW-09N. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-C, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Control panel: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Universal
Device interface *
RF Wireless + USB Type-C
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Control panel *
3
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Material
Acrylonitrile butadiene styrene (ABS)
Ergonomics
Connectivity range
10 m
Plug and Play
Yes
Power
Power source *
Batteries
Power
Rechargeable
Yes
Charging port type
USB Type-C
Number of batteries supported
1
Battery type
AA
Weight & dimensions
Width
62 mm
Depth
110 mm
Height
34 mm
Packaging data
Quantity per pack *
1 pc(s)
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Sustainability
Compliance certificates
CE, RoHS