Voxicon DM-P20WL#, Right-hand, Optical, Bluetooth, 1600 DPI, Black, Silver
Voxicon DM-P20WL#. Form factor: Right-hand. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Control panel: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Silver