location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIZIO Check ‘VIZIO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E70-E3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E70-E3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845226014253 show
Category: TVs Check ‘VIZIO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIZIO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:27
The date of the most recent change of this product data-sheet in Icecat.
VIZIO E70-E3 user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
INSTALLATION GUIDE (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 176.5 cm (69.5") LED Full-Array
  • - 2K Ultra HD
  • - Smart TV
  • - Wi-Fi Ethernet LAN connection
  • - 400 x 400 mm
  • - 190 W
Long product name VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black :
The short editorial description of VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black

69.5", 2K Ultra HD, 2160P, 120Hz, Smart TV, 4 HDMI, Wi-Fi, VESA
More>>>
Short summary description VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black:
This short summary of the VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

VIZIO E70-E3, 176.5 cm (69.5"), 2K Ultra HD, LED, Smart TV, Wi-Fi, Black

Long summary description VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

VIZIO E70-E3. Display diagonal: 176.5 cm (69.5"), HD type: 2K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Wi-Fi, Ethernet LAN connection. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:53:21
Uk has collected 3 expert reviews for VIZIO E70-E3 TV 176.5 cm (69.5") 2K Ultra HD Smart TV Wi-Fi Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Digitaltrends.com
Updated:
2018-06-01 13:53:21
Vizio's position as the number two TV brand in the US is built on a foundation of cheap (they'd probably prefer “inexpensive”) TVs that far outperform their price points. In recent years, the company has perfected its techniques to the point where its M-s...
Good Clear and detailed 4K resolution, Basic HDR10 support improves picture, Impressively clean and uniform panel, Solid motion resolution, Good black levels and shadow detail...
Bad No TV tuner, SmartCast interface still needs work, Poor off-axis performance...
Bottom line Yes. If you're looking for a monstrous screen with impressive performance on a budget — and you don't mind sacrificing some smarts and a tuner — Vizio's E-series is a great choice at a very nice price...
70%
Country Distributor
United Kingdom 1 distributor(s)