ViTESSE VS-864 electric space heater Black, White 1800 W Fan electric space heater

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3051
Info modified on:
17 Jul 2020, 15:08:33
Short summary description ViTESSE VS-864 electric space heater Black, White 1800 W Fan electric space heater:

ViTESSE VS-864, Fan electric space heater, Ceramic, Table, Black, White, Rotary, 1800 W

Long summary description ViTESSE VS-864 electric space heater Black, White 1800 W Fan electric space heater:

ViTESSE VS-864. Type: Fan electric space heater, Heating element type: Ceramic. Placement options: Table, Product colour: Black, White, Control type: Rotary. Heating power: 1800 W, Heating power (min): 1000 W. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Weight: 2.05 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.