location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Cyclades ACS16 KVM switch Rack mounting Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyclades ACS16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATP0050
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Cyclades ACS16 KVM switch Rack mounting Grey :
The short editorial description of Vertiv Cyclades ACS16 KVM switch Rack mounting Grey

Cyclades ACS16, Dual power supply, AC model
More>>>
Vertiv Cyclades ACS16 KVM switch Rack mounting Grey:
The official marketing text of Vertiv Cyclades ACS16 KVM switch Rack mounting Grey as supplied by the manufacturer

Cyclades® ACS family of advanced console servers enables IT professionals to perform secure data center management of IT assets from anywhere in the world.

Using a hardened Linux® operating system, Cyclades ACS console servers provide optimal performance, security and reliability. When deployed with DSView® 3 management software, Cyclades ACS console servers offer enterprise and telecommunication environments a complete, centralized management solution.

For seamless power control of managed IT devices, Cyclades ACS console servers easily integrate with Cyclades PM intelligent power distribution units (IPDUs) and selected third-party power products. Supported power products may be centrally managed through DSView 3 management software.

Cyclades ACS console servers offer the industry’s first Enhanced Security Framework that provides preset security profiles (secure, moderate and open) and the flexibility for IT managers to customize security profiles to comply with existing network security policies. In addition, Cyclades ACS console servers offer strong authentication technology with One-Time Password (OTP) and Extensible Authentication Protocol (EAP), two features that ensure only authorized users gain access to enterprise resources.

Cyclades ACS appliance offers advanced hardware features to meet the requirements of even the most demanding data center management applications. PCMCIA slots allow for enhanced functionality with support for many interface cards, such as modem (V.92 and ISDN), Ethernet, fast Ethernet (fiber optic) and wireless LAN (GSM, CDMA and GPRS). Cyclades ACS appliances also allow for automatic Ethernet failover by using a PCMCIA slot as a second Ethernet port, hence providing Ethernet redundancy.

Short summary description Vertiv Cyclades ACS16 KVM switch Rack mounting Grey:
This short summary of the Vertiv Cyclades ACS16 KVM switch Rack mounting Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Cyclades ACS16, Rack mounting, 1U, Grey

Long summary description Vertiv Cyclades ACS16 KVM switch Rack mounting Grey:
This is an auto-generated long summary of Vertiv Cyclades ACS16 KVM switch Rack mounting Grey based on the first three specs of the first five spec groups.

Vertiv Cyclades ACS16. Product colour: Grey, Rack capacity: 1U, Certification: FCC Part 15 Class A, EN55022, Class A (CE), EN55024, UL/cUL, TUV/GS, Japan VCCI V3/2003.4, BSMI,CB.... Weight: 3.04 kg. Connectivity technology: Wired, Dimensions (WxDxH): 431.8 x 215.9 x 44.5 mm, Compatible operating systems: Linux

Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Grey
LED indicators
Yes
Certification
FCC Part 15 Class A, EN55022, Class A (CE), EN55024, UL/cUL, TUV/GS, Japan VCCI V3/2003.4, BSMI,CB Scheme (IEC 60950),MIC, S-Mark, ICES-03, C-Tick, Solaris Ready
Operational conditions
Operating temperature (T-T)
10 - 44 °C
Storage temperature (T-T)
-40 - 85 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage humidity
5 - 90%
Weight & dimensions
Weight
3.04 kg
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
431.8 x 215.9 x 44.5 mm
Ports quantity
16
Compatible operating systems
Linux
Power requirements
100 - 240 VAC
Weight (imperial)
3.04 kg (6.7 lbs)