Verbatim logo

Verbatim miniSD™ Card, Adapter - 2GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21523
Info modified on:
04 Apr 2019, 10:01:54
Warranty:
Limited Lifetime
Long product name Verbatim miniSD™ Card, Adapter - 2GB:

miniSD™ Card with Adapter - 2GB

Verbatim miniSD™ Card, Adapter - 2GB:

MiniSD™ is an increasingly popular removable storage solution for mobile devices. By simply adding or upgrading to a higher capacity miniSD card, you can easily increase your storage capacity for files, video, images, games and music. Verbatim miniSD cards are compatible with all miniSD slot equipped mobile devices. By using the included miniSD to SD Adapter, you can also use the miniSD card in any SD slot equipped camera, card reader or computer.

Short summary description Verbatim miniSD™ Card, Adapter - 2GB:

Verbatim miniSD™ Card, Adapter - 2GB, 2 GB, MiniSD, Black

Long summary description Verbatim miniSD™ Card, Adapter - 2GB:

Verbatim miniSD™ Card, Adapter - 2GB. Capacity: 2 GB, Flash card type: MiniSD. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.