location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 4255 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet 4255 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5611A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:14:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Warranty: 1 year limited hardware warranty backed by HP Customer Care, Service and Support
Long product name HP Officejet 4255 All-in-One Printer :
The short editorial description of HP Officejet 4255 All-in-One Printer

Officejet 4255 All-in-One Printer
More>>>
HP Officejet 4255 All-in-One Printer:
The official marketing text of HP Officejet 4255 All-in-One Printer as supplied by the manufacturer

Compact and space saving, fold-up paper trays, integrated phone, professional photo quality printing, 20-page ADF (automatic document feeder)
This high productivity all-in-one provides integrated phone, professional photo quality printing, faxing, one-touch scanning plus copying. Its innovative design means you can receive faxes and print documents with fold-up paper trays closed.

Short summary description HP Officejet 4255 All-in-One Printer:
This short summary of the HP Officejet 4255 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 4255 All-in-One Printer

Long summary description HP Officejet 4255 All-in-One Printer:
This is an auto-generated long summary of HP Officejet 4255 All-in-One Printer based on the first three specs of the first five spec groups.

HP Officejet 4255 All-in-One Printer

Maximize your productivity – all-in-one printer, fax, scanner, copier and integrated phone.

Integrated phone and fax with built-in 33.6 Kbps modem. Print and copy at speeds of up to 17 ppm in black, up to 12 ppm in colour. Four essential office tools at your fingertips – all designed to work together. Standalone copying without a PC.

Produce professional photo quality documents with sharp black text and rich, true-to-life colour.

Colour printing at up to 4800-optimised dpi* or optional 6-ink colour printing**. Scan at 600 x 1200 dpi, 36-bit colour. Do more with HP Image Zone photo and imaging software and HP Instant Share. Print and copy borderless 10 x 15 cm photos***

Save space with all the tools you need in one ultra-compact and easy-to-use device.

Print, fax, scan, copy and phone from one easy-to-use device. Make the best use of your deskspace. Unique design lets you stow away fold-up paper trays but still receive faxes and print documents. Standalone copying without a PC.

Country Distributor
United Kingdom 1 distributor(s)