location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS752TXS Managed L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS752TXS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS752TXS-100EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449079869 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:03:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS752TXS Managed L3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 SNMP v1, v2c, v3; SNTP, DNS, HTTPS, IPv4, IPv6
  • - 10G support
  • - Address table size: 16000 entries Switching capacity: 1 Gbit/s
Warranty: Lifetime
Long product name NETGEAR GS752TXS Managed L3 :
The short editorial description of NETGEAR GS752TXS Managed L3

Prosafe 48-Port Gigabit Stackable Smart Switch with 4 10G SFP + slots
More>>>
NETGEAR GS752TXS Managed L3:
The official marketing text of NETGEAR GS752TXS Managed L3 as supplied by the manufacturer

- Industry's First Smart Switch with 10G uplinks and stacking
- Designed to provide 10 Gigabit connectivity to servers with superior performance, expandability and resiliency
- Cost-effective solution for SMBs deploying Server and storage Virtualization

Industry’s First Smart Switch with 10G Uplinks and Stacking
The NETGEAR® new generation of ProSafe® Stackable Gigabit Smart Switch GS752TXS is a powerful 48-port Gigabit Smart Switch that comes with stacking capabilities as well as 4 SFP+ ports for 10G connectivity. It is purposely designed for Mid-Enterprise customers seeking virtualization solutions to improving their server utilization, security, availability as well as application management. GS752TXS is the most cost-efficient solution for 10G connections into the servers and network storages in the networks, making it ideal for server and storage virtualization in the mid-enterprise network environment. GS752TXS comes with rich enterpriseclass feature sets and advanced security measures, yet very simple and easy network management. Its stacking capability helps improve network redundancy and reliability, making it future-proof for network expansion down the road.

Enterprise-Class Features
The NETGEAR ProSafe Stackable Gigabit Smart Switch GS752TXS offers a much richer set of Layer 2 management features, superior switching performance, ease of management, yet unbelievably affordability. The static routing feature allows you to handle the internal traffic with your GS752TXS while dedicating the router only for external traffic and security, therefore, greatly improve network efficiency. The dynamic VLAN assignment helps increase security by imposing a consistent policy and user credentials across the network no matter where the users move. The support of IGMP and MLD snooping on GS752TXS enables switches to forward multicast traffic to designated hosts only so as to reduce unnecessary bandwidth consumptions and improve the network performance and efficiency.

The GS752TXS switches also provide advanced security for edge access such as MAC/IP as well as TCP/UDP-based Access Control List, Auto DoS attack prevention, DHCP snooping and protected ports.

IPv6 support on GS752TXS helps protect your network investment and makes your network future-proof for next generation of network applications and expansions.

Flexibility and Scalability
GS752TXS uses SFP+ as the stacking ports, achieving 40Gbps bandwidth for intra-stack communications. The stacking capability on the GS752TXS allows network administrators to stack up to 6 switches together to form a single logical unit with up to 40Gbps of stacking backplane. The stack can then be configured and managed as one single switch; greatly speed up the network deployment and simplifies network administration and maintenance. Furthermore, the stacked switches can span across multiple sites with the advantage of fiber SFP+ connectivity, making it perfect for businesses with multiple site deployments. Four (SFP+) 10 Gigabit interfaces provide optional fiber connectivity for longer reach, high speed links. They can all be used for network uplinks to servers and storage devices; or two for local/distant stacking and another two for uplinks and link aggregation.

Advanced Traffic Management
Priority queuing ensures high-priority traffic like network telephony and video conference gets delivered first ahead of other traffic, even during congestion from high-traffic bursts. And network segmentation through VLAN improves network performance, security as well as efficiency. The GS752TXS provides an extensive and granular set of QoS and VLAN features to ensure the secure and efficient delivery of latency-sensitive services and applications:

- 8 hardware Queues with port-based and 802.1p/DSCP-based QoS
- Ingress and egress Rate-limiting
- 802.1Q-based and Protocol/MAC-based VLAN supporting 256 VLAN groups

Flexible Management Options
There are flexible ways to manage GS752TXS. For individual switch, you can do it through an intuitive, Web-browser interface which offers the simple Smart Switch management, making it a snap to monitor switch performance, configures ports, even set up port trunks, VLANs, and traffic prioritization. Alternatively, use SNMP-based software to manage your Smart Switch. For multiple Smart Switch deployment, NETGEAR’s Smart Control Center is ideal for discovering multiple smart switches on the network, conducting mess configuration and firmware upgrades. If you have different NETGEAR business products in your network, such as switches, wireless and Storage devices, try the network management system (NMS) which will help you configure all these different

Short summary description NETGEAR GS752TXS Managed L3:
This short summary of the NETGEAR GS752TXS Managed L3 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS752TXS, Managed, L3, Full duplex

Long summary description NETGEAR GS752TXS Managed L3:
This is an auto-generated long summary of NETGEAR GS752TXS Managed L3 based on the first three specs of the first five spec groups.

NETGEAR GS752TXS. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. Address table size: 16000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE...

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
RFC 1213, RFC 1643, RFC 1493
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
SFP/SFP+ slots quantity
4
SFP+ module slots quantity
4
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Number of VLANs
256
Optical fiber
Fiber ethernet cabling technology
10GBASE-LRM
Data transmission
Data rate
10/100/1000 Mbps
Switching capacity *
1 Gbit/s
Address table size *
16000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
2 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
802.1x RADIUS, HTTPS
Static port security
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP v1, v2c, v3; SNTP, DNS, HTTPS, IPv4, IPv6
Design
Stackable *
Yes
LED indicators
Fan fail, Link, Power, Status
Safety
CE, CUL 60950/EN 60950
Certification
FCC Part 15 A, VCCI A, EN 55022 (CISPR 22), EN 55024 (CISPR 24), C-Tick
Performance
Memory type
DDR-SDRAM
Internal memory
128 MB
Flash memory
32 MB
Firmware upgradeable
Yes
Mean time between failures (MTBF)
256119 h
Power
Input voltage
100 - 240 V
Power consumption (typical)
77 W
Power over Ethernet (PoE)
Power supply PoE *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
95
Storage humidity
95
Operating altitude
3000
Storage altitude
3000
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Weight
4.5 kg
Other features
Latency
20 ms
Dimensions (WxDxH)
440 x 257 x 43 mm
Connectivity technology
Wired
Maximum bandwidth
176 Gbit/s
Network interface
Gigabit Ethernet
Authentication method
TACACS+
Power LED
Yes
Input frequency
50/60 Hz
Brand Image Product code Product Stock Price from
NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3 NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3
(show image)
GS748TS ProSafe 48-Port GigaBit Stackable Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)