DELL logo

DELL WD22TB4 Docking Thunderbolt Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
376319
Info modified on:
07 Nov 2024, 08:31:32
Warranty:
3 years (upsell up to 5 years)
Long product name DELL WD22TB4 Docking Thunderbolt Black:

Thunderbolt Dock

DELL WD22TB4 Docking Thunderbolt Black:

Modular thunderbolt dock with swappable modules for easy upgrades and SuperBoost technologies for fast charging.

Short summary description DELL WD22TB4 Docking Thunderbolt Black:

DELL WD22TB4, Docking, Thunderbolt, 10,100,1000 Mbit/s, Black, 5120 x 2880 pixels, DC

Long summary description DELL WD22TB4 Docking Thunderbolt Black:

DELL WD22TB4. Connectivity technology: Docking, Host interface: Thunderbolt. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Resolution (maximum digital): 5120 x 2880 pixels. Power source type: DC, AC input voltage: 120 - 230 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 11, Linux operating systems supported: Ubuntu 20.04 LTS

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL WD22TB4 Docking Thunderbolt Black DELL-WD22TB4:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.