LyCOM UB-119 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42056
Info modified on:
10 Aug 2024, 09:59:35
Long product name LyCOM UB-119 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

USB 3.0 1x Internal + 3x External 4Ports Low Profile PCIe Host Adapter

Short summary description LyCOM UB-119 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

LyCOM UB-119, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), TI, 5 Gbit/s, 64bit/32bit Windows 7, Vista, XP, Windows 8, Linux 2.6.31

Long summary description LyCOM UB-119 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

LyCOM UB-119. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Chipset: TI. Transfer rate: 5 Gbit/s, Compatible operating systems: 64bit/32bit Windows 7, Vista, XP, Windows 8, Linux 2.6.31

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.