location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell 27 Monitor - P2723D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P2723D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184656785 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:27:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2723D Monitor Quick Start Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2723D Monitor Outline Dimensions (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P2723D user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2723D Monitor Teardown Instructions (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2723D Monitor Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2723D Monitor User’s Guide (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager User’s Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 LED IPS
  • - 5ms, 16:10, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver :
The short editorial description of DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver

68.6cm (27") Quad HD 2560 x 1440 LED IPS, 16:10, 350cd/m², 16.7M, 5ms, 178°/178°, 1000:1
More>>>
DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:
The official marketing text of DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver as supplied by the manufacturer

Stay focused on a 27-inch QHD monitor optimized to deliver high performance details and clarity.

Short summary description DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:
This short summary of the DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series P2723D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black, Silver

Long summary description DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:
This is an auto-generated long summary of DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL P Series P2723D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Maximum productivity. Maximum comfort.
Maximum productivity. Maximum comfort.

See more, do more:
Get more done with more screen real estate on a 27-inch, QHD monitor.

Extensive connectivity:
Easily connect to your devices with DisplayPort, HDMI, 4x SuperSpeed USB 5Gbps and more.

Custom set up for maximum efficiency
Custom set up for maximum efficiency

Designed with wellness in mind:
ComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.

Simple customization:
Navigate and adjust your monitor screen settings with the easy-to-use joystick control.

Moves with you:
Optimize your monitor’s orientation by tilting, swiveling and adjusting the height to a maximum of 150mm.

Turn your workspace into an organized productivity hub
Turn your workspace into an organized productivity hub

Expanded efficiency:
The three-sided ultrathin bezel design lets you enjoy an uninterrupted view of your content across multiple monitors, and you can increase your productivity by up to 21% with dual monitors.

Color consistency comes standard:
See consistent, vibrant colors across a wide viewing angle enabled by In-Plane Switching (IPS) technology. With 99% sRGB coverage, you get precise hues right out of the box.

Advanced multitasking with Dell Display Manager
Advanced multitasking with Dell Display Manager

Productive at every level:
Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions:
The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience:
Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage:
Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Green thinking: for today and tomorrow
Green thinking: for today and tomorrow

Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors come in 100% recyclable cardboard packaging.

Energy conservation:
Save energy with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:10
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 1440p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display colors *
16.7 million colours
Response time (fast)
8 ms
Pixel pitch
0.2331 x 0.2331 mm
Pixel density
109 ppi
Horizontal scan range
29 - 113 kHz
Vertical scan range
49 - 75 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Viewable size diagonal
68.5 cm
Display diagonal (metric)
68.5 cm
High Dynamic Range (HDR) supported
No
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black, Silver
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
90 - 90°
Swivelling
Yes
Ergonomics
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
21 kWh
Power consumption (typical) *
21 W
Power consumption (standby) *
0.3 W
Power consumption (max)
55 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input operating current
1.5 A
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
5 - 90%
Operating altitude
0 - 5000 m
Storage altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B
Quick start guide
Yes
Weight & dimensions
Width (with stand)
611.6 mm
Depth (with stand)
190.1 mm
Height (with stand)
535.2 mm
Weight (with stand)
6.38 kg
Width (without stand)
611.6 mm
Depth (without stand)
52.2 mm
Height (without stand)
360.8 mm
Weight (without stand)
4.54 kg
Bezel width (side)
7.43 mm
Bezel width (top)
7.37 mm
Bezel width (bottom)
1.78 cm
Packaging data
Package weight
9.2 kg
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
1057546
Carbon footprint
Total carbon footprint
586 kg of CO2e
Total carbon emissions (Standard deviation)
137 kg of CO2e
Carbon emissions (Manufacturing)
308 kg of CO2e
Carbon emissions (Logistics)
81 kg of CO2e
Carbon emissions (Energy Usage)
192 kg of CO2e
Carbon emissions (End-of-Life)
5 kg of CO2e
Total carbon emissions (w/o Use phase)
394 kg of CO2e
PAIA version
1.3.0
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL P Series P2723D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.