location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB035AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB035AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111777495 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2015
Product end of life date
Bullet Points HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Tesla C2075 6 GB GDDR5
  • - 1600 x 1200 pixels 384 bit PCI Express 2.0
  • - 225 W
Warranty: 3 Years Limited(On-Site, Unit Exchange and Phone-in Assistance)
Long product name HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5 :
The short editorial description of HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5

NVIDIA Tesla C2075 Compute Processor
More>>>
HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5:
The official marketing text of HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5 as supplied by the manufacturer

The NVIDIA Tesla™ C2075 makes supercomputing available to everyone. Based on the massively parallel CUDA architecture, it features many “must have” HPC capabilities including ECC memory for uncompromised accuracy and reliability, an L1/L2 cache for improved bandwidth and data sharing, larger dedicated compute memory, and support for C++. The Tesla C2075 delivers performance equivalent to a CPU-only system at 1/10th the cost and 1/20th the power consumption.

• 448 CUDA Cores Delivers up to 515 Gigaflops of double-precision peak performance in each GPU,enabling a single workstation to deliver a Teraflop or more of performance. Single precision peak performance is over a Teraflop per GPU.


• ECC Memory meets a critical requirement for computing accuracy and reliability for workstations. Offers protection of data in memory to enhance data integrity and reliability for applications. Register files, L1/L2 caches, shared memory,and DRAM all are ECC protected. (Enabling ECC will cause some of the memory to be used for the ECC bits so the user available memory will decrease to 5.25 GB for Tesla C2075.)


• 6GB of GDDR5 Memory Double the memory of the Tesla C2050. Maximizes performance and reduces data transfers by keeping larger data sets in local memory that is attached directly to the GPU.


• Power Management Dynamic performance / power balancing optimizes performance while consuming 10% lower power than the Tesla C2050.


• Higher Performance 5% to 20% higher performance for certain kernels with ECC on.

Short summary description HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5:
This short summary of the HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP QB035AA, Tesla C2075, 6 GB, GDDR5, 384 bit, 1600 x 1200 pixels, PCI Express 2.0

Long summary description HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5:
This is an auto-generated long summary of HP QB035AA graphics card NVIDIA Tesla C2075 6 GB GDDR5 based on the first three specs of the first five spec groups.

HP QB035AA. Graphics processor family: NVIDIA, Graphics processor: Tesla C2075. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 1600 x 1200 pixels. Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
448
Graphics processor family *
NVIDIA
Graphics processor *
Tesla C2075
Maximum resolution *
1600 x 1200 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
6 GB
Graphics card memory type *
GDDR5
Memory bus *
384 bit
Memory bandwidth (max)
144 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
Dual Link DVI *
Yes
Design
Cooling type *
Active
Power
Power consumption (typical) *
225 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Packaging content
User guide
Yes
Other features
HDMI
No
Graphics card interface
Duálny slot
Compatible products
HP Workstation z400, z800