Bosch logo

Bosch GWS 11-125 CI angle grinder 12.5 cm 11000 RPM 1100 W 2 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46240
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch GWS 11-125 CI angle grinder 12.5 cm 11000 RPM 1100 W 2 kg:

Bosch GWS 11-125 CI, 11000 RPM, 12.5 cm, AC, 2 kg

Long summary description Bosch GWS 11-125 CI angle grinder 12.5 cm 11000 RPM 1100 W 2 kg:

Bosch GWS 11-125 CI. Grinding disc diameter: 12.5 cm, Idle speed (max): 11000 RPM. Power source: AC, Input power: 1100 W, Output power: 660 W. Weight: 2 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.