location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch GWS 10-125 angle grinder 12.5 cm 11000 RPM 1000 W 2.1 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GWS 10-125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0 601 821 000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140362283
Category:
Also known as a side grinder or disc grinder, this is a handheld power tool used for cutting, grinding and polishing.
Angle Grinders Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch GWS 10-125 angle grinder 12.5 cm 11000 RPM 1000 W 2.1 kg:
This short summary of the Bosch GWS 10-125 angle grinder 12.5 cm 11000 RPM 1000 W 2.1 kg data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch GWS 10-125, 11000 RPM, 12.5 cm, AC, 2.1 kg

Long summary description Bosch GWS 10-125 angle grinder 12.5 cm 11000 RPM 1000 W 2.1 kg:
This is an auto-generated long summary of Bosch GWS 10-125 angle grinder 12.5 cm 11000 RPM 1000 W 2.1 kg based on the first three specs of the first five spec groups.

Bosch GWS 10-125. Grinding disc diameter: 12.5 cm, Idle speed (max): 11000 RPM. Power source: AC, Input power: 1000 W, Output power: 630 W. Weight: 2.1 kg

Features
Soft grip
No
Performance
Grinding disc diameter *
12.5 cm
Idle speed (max) *
11000 RPM
Power
Input power
1000 W
Power source *
AC
Output power
630 W
Weight & dimensions
Weight *
2.1 kg