location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52489 kiddie pool Framed pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Sparkle Shell Inflatable Kiddie Pool 1.5 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52489
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607310687
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:50
The date of the most recent change of this product data-sheet in Icecat.
Bestway 52489 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 52489 kiddie pool Framed pool :
The short editorial description of Bestway 52489 kiddie pool Framed pool

Bestway Sparkle Shell Inflatable Kiddie Pool 1.5 m
More>>>
Bestway 52489 kiddie pool Framed pool:
The official marketing text of Bestway 52489 kiddie pool Framed pool as supplied by the manufacturer

The Bestway Sparkle Shell Kiddie Pool is the perfect size for families with children of all ages, providing a suitable depth for kids to splash around and play in. The practical size also ensures those with small backyard spaces can enjoy water fun in the summer sun. The pool has transparent sides infused with shimmering glitter for an ultra-cool look that will create an exciting visual masterpiece, blending sun rays, water and shimmers for a backyard festival of fun. It has a unique shell shape that will bring an ocean theme to your backyard play. Fill it with water, sand or play balls to use this bright sparkly play pool all year long. It easily inflates and deflates making storage a breeze. Let the splash adventures begin with the Bestway Sparkle Shell Kiddie Pool.

Short summary description Bestway 52489 kiddie pool Framed pool:
This short summary of the Bestway 52489 kiddie pool Framed pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52489, Framed pool, 3 yr(s), Blue, Transparent

Long summary description Bestway 52489 kiddie pool Framed pool:
This is an auto-generated long summary of Bestway 52489 kiddie pool Framed pool based on the first three specs of the first five spec groups.

Bestway 52489. Pool type: Framed pool, Recommended age (min): 3 yr(s), Product colour: Blue, Transparent

Features
Coloration
Pattern
Pool type *
Framed pool
Product colour *
Blue, Transparent
Recommended age (min) *
3 yr(s)
Certification
EN16927
Weight & dimensions
Length
1500 mm
Width
1270 mm
Height
430 mm
Weight
1.62 kg
Deflated size (W x L)
1180 x 1450 mm
Packaging data
Package type
Full color box
Package width
300 mm
Package depth
85 mm
Packaging data
Package height
300 mm
Package weight
1.87 kg
Package volume
35000 cm³
Product count per unit
1
Packaging content
Repair patch included
Yes
Batteries included
No
Logistics data
Master (outer) case width
310 mm
Master (outer) case length
360 mm
Master (outer) case height
315 mm
Quantity per shipping (inner) case
4 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
36941607310688