location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELP-CB01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson ELPCB01 Control and Connection Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H443040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946488677
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:22:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson ELP-CB01 :
The short editorial description of Epson ELP-CB01

ELP-CB01 - 2x VGA, HDMI, USB, S-Video, Composite Video, 2x RCA, 3.5mm, RS-232C, 1700g, White
More>>>
Epson ELP-CB01:
The official marketing text of Epson ELP-CB01 as supplied by the manufacturer

The Epson ELP-CB01 is the simple solution to cable management, especially when connecting multiple devices. Long distances between the installed projector and an input device are no longer an issue thanks to the ELP-CB01’s powered configuration. With the ELP-CB01, projector controls are always within reach, making it perfect for a busy modern classroom where a remote control can go missing. Providing the ability to extend cable length as well as control the installed Epson projector, the ELP-CB01 is a versatile addition to installations in modern classrooms.

KEY FEATURES:
- Full Range of Connectivity Including HDMI for easy connection to a wide variety of sources;
- Easy to Control Total control of your Epson projector is always within reach. Power on/off, AV mute, volume, and source change can all be operated from on convenient location;
- Simple Installation Installs in minutes thanks to Epson’s unique design;
- Simplifies Cable Extensions Long distance connections between the projector and a source are simplified, with the ELP-CB01 functioning as a powered hub.

Simple Cable Management and Projector Control
The Epson ELP-CB01 Connection and Control Box, is a solution that offers extensive control of multimedia sources connected to Epson's wall-mounted short-throw and ultra-short-throw classroom projectors. The ELP-CB01 gives teachers one convenient place to connect and manage audio and video sources such as computers, DVD players, iPods, and more.

The ELP-CB01 is a wall-mountable control box which features large, easy to use control buttons and a cable cover that creates a clean, organized look to help avoid cable chaos. The control box is designed to mount on the wall next to the projected image, making it easily accessible to educators and enabling them to change sources or adjust volume with the press of a button, eliminating the need for a projector remote control.

The various input/output connections available include: HDMI, two VGA (computer 1 and 2) connectors with corresponding Audio (inputs/outputs), S-Video with Audio (inputs/outputs), AUX Audio (for use with devices such as an iPod), USB Type A, USB Type B, and Record Out. The ELP-CB01 also allows the selection of audio mute and volume adjustment for the optional Epson ELP-SP02 speakers. The ELP-CB01 also includes a handy attachment that allows users to store their iPod or Epson Interactive Pen on the side of the box.

By offering a central point for all source cables to connect, teachers now have the flexibility to integrate a wide range of multimedia devices into their teaching that might previously have been much more expensive to manage with a ceiling-mounted projector.

Short summary description Epson ELP-CB01:
This short summary of the Epson ELP-CB01 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELP-CB01, White, 8 W, RS-232, 1.7 kg, 310 mm, 315 mm

Long summary description Epson ELP-CB01:
This is an auto-generated long summary of Epson ELP-CB01 based on the first three specs of the first five spec groups.

Epson ELP-CB01. Product colour: White, Power consumption (typical): 8 W. Serial interface type: RS-232. Weight: 1.7 kg, Package width: 310 mm, Package depth: 315 mm. Dimensions (WxDxH): 285 x 100 x 173.7 mm. Products per pallet: 66 pc(s), Quantity per pack: 1 pc(s), Pallet gross length: 120 cm

Features
Product colour
White
Power consumption (typical)
8 W
Ports & interfaces
Serial interface type
RS-232
Weight & dimensions
Weight
1.7 kg
Package width
310 mm
Package depth
315 mm
Package height
190 mm
Package weight
3 kg
Technical details
Country of origin
China
Other features
Dimensions (WxDxH)
285 x 100 x 173.7 mm
Logistics data
Products per pallet
66 pc(s)
Quantity per pack
1 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3.14 m
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
88 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.14 m
Country Distributor
United Kingdom 1 distributor(s)