location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J5277.13E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black, Grey
  • - DLP 2500 ANSI lumens
  • - Lamp 4500 h
  • - SVGA (800x600) 4000:1
  • - Zoom capability
  • - 2 W
  • - 3D compatibility
  • - 297 W
Long product name BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey :
The short editorial description of BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey

DLP, 800 x 600, 4000:1, 3D, VGA, S-video, 33dB, Black
More>>>
BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey:
The official marketing text of BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey as supplied by the manufacturer

The best value choice for small-medium space
The MS500 makes the perfect projector choice for your everyday life - in business, education, even at home. Featuring an impressive brightness of 2500 ANSI lumens, a high contrast ratio of 4000:1 and a SVGA resolution, the MS500 offers a stunning full-screen presentation with the finest details regardless of the low ambient light level.

Easy to Maintain, Easy on Your Budget
Long Lamp Life at up to 6000 hours
Enjoy a lamp life performance of up to 6000 hours – twice the lamp life expectancy of average projector lamps on the market! This certainly lowers the number of lamp changes and keeps all maintenance to a minimum.

Reliable Picture Quality with True-to-Life Color Performance
Reliable Picture Quality with True-to-Life Color Performance BenQ projectors that use DLP® technology are virtually immune to color decay – the yellow/green tint that some projector images develop over extended periods of usage. This is one technological advantage that you'll get to enjoy - year after year!

Filter-Free Design
BenQ DLP projectors feature a filter-free design which could reduce the need for filter cleaning and filter replacement. This reduces the labor as well as the budget for filter maintenance and replacement.

Visual Excellence
2500 ANSI Lumens
A 2500 ANSI lumens projection lamp ensures great viewing even is location with low ambient light. The MS500 is ideal for small-sized meeting room with under 25 people.

Sharpen up with high contrast ratios
The MS500 boasts high contrast ratio with 4000:1. High contract ratios translate to razor-sharp detail definition and a broader range of subtle color differences, which makes text is sharper, cleaner, and easy to read.

Go 3D with DLP Link!
MS500 is equipped with 3D projection technology to bring you the same amazing 3D effects you get in 3D movies. Offered for no added cost, the 3D feature on 3D-ready BenQ projectors get your audience for an immersive real-life experience. All you have to do is add the 3D glasses, content and video card along with the MS500. A magical expedition is just to begin!

Thoughtful Features
Manual Vertical ±40°
With up to ±40° keystone adjustment, a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

Built-in Speaker
With built-in 2W speaker with the MS500, not only do you get the vivid visual performance, you get the same audio satisfaction, too!

Short summary description BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey:
This short summary of the BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MS500, 2500 ANSI lumens, DLP, SVGA (800x600), 4000:1, 609.6 - 7620 mm (24 - 300"), 0.61 - 7.62 m

Long summary description BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey:
This is an auto-generated long summary of BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D compatibility Black, Grey based on the first three specs of the first five spec groups.

BenQ MS500. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 21 - 23.1 mm, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projection distance
0.61 - 7.62 m
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
4000:1
Horizontal scan range
31 - 99 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, vertical
40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
220 W
Lens system
Focus *
Manual
Focal length range
21 - 23.1 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.1:1
Throw ratio
1.86 - 2.04:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
HD-Ready
Yes
3D compatibility *
Yes
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN connection *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
27 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Product type *
Standard throw projector
Product colour *
Black, Grey
Placement
Ceiling
LED indicators
Yes
Cable lock slot
Yes
Power
Power consumption (typical) *
297 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
2.5 kg
Packaging content
Remote control *
Yes
Batteries included
Yes
Cables included
VGA
Other features
Aspect ratio
4:3
Audio input
1
Audio output
1
Dimensions (WxDxH)
287 x 232 x 100 mm
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:33:03
Uk has collected 2 expert reviews for BenQ MS500 data projector Standard throw projector 2500 ANSI lumens DLP SVGA (800x600) 3D Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%