location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B132-110A video splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA with Audio over Cat5 / Cat6 Extender, Box-Style Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-110A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332161635 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2024 16:12:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B132-110A video splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video ports quantity: 1 Black
  • - 1024 x 768 pixels
  • - Ethernet LAN connection
Warranty: 1-year limited warranty
Long product name Tripp Lite B132-110A video splitter VGA :
The short editorial description of Tripp Lite B132-110A video splitter VGA

VGA with Audio over Cat5 / Cat6 Extender, Box-Style Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
More>>>
Tripp Lite B132-110A video splitter VGA:
The official marketing text of Tripp Lite B132-110A video splitter VGA as supplied by the manufacturer

Tripp Lite’s B132-110A remote/repeater unit both extends and expands your VGA + Audio over Cat5 installation, allowing you to locate multiple monitors/speakers at different points in a chain of up to 609.6 m (2,000 ft.). With Tripp Lite’s standard transmitter and receiver units, a single set of monitor and speakers can be located up to 304.8 m (1,000-ft.) from the source. By inserting the B132-110A remote/repeater unit in between, the signal can be regenerated and extended to another set of monitor and speakers up to an additional 304.8 m (1,000-ft.) away. A set of monitor and speakers can be connected to both the remote/repeater and the receiver, allowing the signal to be transmitted to both points in the chain. Up to 4 remote units (3 remote/repeaters and 1 receiver) can be connected together, providing audio/video to up to 4 remote displays/speakers located at different points in the installation. With Tripp Lite’s wide assortment of VGA + Audio over Cat5 extender solutions, the B132-110A remote/repeater unit can be used in a variety of ways to create the installation best suited to your needs. Insert the B132-110A in between the local transmitter and remote receiver units of your B130-101A-2 or B130-101A-WP-2 extender kit
Connect the B132-110A to the remote/repeater unit that comes with the B130-111A extender/repeater kit
Connect the B132-110A to an available port on a B132-002A-2 or B132-004A-2 extender/splitter
24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution. For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K. Unit features Equalization and Gain controls to adjust the video image. Includes mounting hardware that allows the unit to be wall mounted, rackmounted, or pole mounted.

- Both extends and expands your Tripp Lite VGA + Audio over Cat5 installation, allowing you to locate multiple monitors/speakers at different points in a chain of up to 609.6 m (2,000 ft.)
- Up to 4 remote units (3 remote/repeaters and 1 receiver) can be connected together, providing audio/video to up to 4 remote displays/speakers in a full chain
- 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution
- For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K

- Both extends and expands your Tripp Lite VGA + Audio over Cat5 installation, allowing you to locate multiple monitors/speakers at different points in a chain of up to 609.6 m (2,000 ft.)
- Up to 4 remote units (3 remote/repeaters and 1 receiver) can be connected together, providing audio/video to up to 4 remote displays/speakers in a full chain.
- 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution.
- For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K.
- Extend a 1920 x 1440 (60Hz) video and audio signal up to 152.4 m (500-ft.), or a 1024 x 768 (60Hz) video and audio signal up to 304.8 m (1,000-ft.), between the local transmitter and the first remote/repeater unit in the installation.
- Extend a 1920 x 1440 (60Hz) video and audio signal up to an additional 152.4 m (500-ft.), or a 1024 x 768 (60Hz) video and audio signal up to an additional 304.8 m (1,000-ft.), from the first remote/repeater unit to the last set of display and speakers in the installation.
- Features built-in Equalization and Gain controls for video image adjustment.
- Includes mounting hardware that allows wall mounting, rackmounting or pole mounting.
- International AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite B132-110A video splitter VGA:
This short summary of the Tripp Lite B132-110A video splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B132-110A, VGA, 1024 x 768 pixels, Black, TAA, 114.3 mm, 63.5 mm

Long summary description Tripp Lite B132-110A video splitter VGA:
This is an auto-generated long summary of Tripp Lite B132-110A video splitter VGA based on the first three specs of the first five spec groups.

Tripp Lite B132-110A. Video port type: VGA. Maximum resolution: 1024 x 768 pixels, Product colour: Black, Certification: TAA. Width: 114.3 mm, Depth: 63.5 mm, Height: 27.9 mm. Package width: 182.9 mm, Package depth: 165.1 mm, Package height: 55.9 mm. Master (outer) case width: 589.3 mm, Master (outer) case length: 348 mm, Master (outer) case height: 221 mm

Ports & interfaces
Video port type *
VGA
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
1
Audio ports quantity
1
Features
Product colour
Black
Maximum resolution *
1024 x 768 pixels
Power LED
Yes
Certification
TAA
Network
Ethernet LAN connection
Yes
Weight & dimensions
Width
114.3 mm
Depth
63.5 mm
Height
27.9 mm
Weight
230 g
Packaging data
Package width
182.9 mm
Package depth
165.1 mm
Package height
55.9 mm
Package weight
680 g
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
589.3 mm
Master (outer) case length
348 mm
Master (outer) case height
221 mm
Master (outer) case weight
14.7 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332161632
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)