location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi EO21311 21 L 1800 W Black, White Grill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EO21311
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EO 21311 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399181656
Category: Toaster Ovens Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2023 14:46:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description De’Longhi EO21311 21 L 1800 W Black, White Grill:
This short summary of the De’Longhi EO21311 21 L 1800 W Black, White Grill data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi EO21311, 21 L, Black, White, Rotary, 1200 W, 80 - 220 °C, Mechanical

Long summary description De’Longhi EO21311 21 L 1800 W Black, White Grill:
This is an auto-generated long summary of De’Longhi EO21311 21 L 1800 W Black, White Grill based on the first three specs of the first five spec groups.

De’Longhi EO21311. Oven net capacity: 21 L, Product colour: Black, White, Control type: Rotary. Oven power: 1800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 480 mm, Depth: 295 mm, Height: 380 mm

Brand Image Product code Product Stock Price from
De’Longhi

De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill
(show image)
EO 12562 EO 12562 0.00
(excl. VAT)
0 (incl. VAT)