Philips logo

Philips DCM3020/12 home audio system Home audio micro system 120 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238366
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips DCM3020/12 home audio system Home audio micro system 120 W Black:

Micro music system DCM3020 Dock for iPod/iPhone/iPad 120 W

Philips DCM3020/12 home audio system Home audio micro system 120 W Black:

Fill your home with tunes from your iPod/iPhone/iPad. Let the trendy Philips Micro music system set your music free with details and the powerful bass from wOOx technology. Simply dock your device as it is, even if it is in a protective case.

Short summary description Philips DCM3020/12 home audio system Home audio micro system 120 W Black:

Philips DCM3020/12, Home audio micro system, Black, 120 W, 2-way, FM, VFD

Long summary description Philips DCM3020/12 home audio system Home audio micro system 120 W Black:

Philips DCM3020/12. Type: Home audio micro system, Product colour: Black. RMS rated power: 120 W, Speaker type: 2-way. Supported radio bands: FM. Display type: VFD. Headphone connectivity: 3.5 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.