location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LQ083AA mouse Office Ambidextrous Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ083AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LQ083AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111484942 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Feb 2014
Product end of life date
Bullet Points HP LQ083AA mouse Office Ambidextrous Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - Ambidextrous Wi-Fi 10 m
  • - Scroll type: Wheel Control panel: 5 Works on any surface
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only)
Long product name HP LQ083AA mouse Office Ambidextrous Wi-Fi :
The short editorial description of HP LQ083AA mouse Office Ambidextrous Wi-Fi

HP Wi-Fi Direct (Bronze) Mobile Mouse
More>>>
HP LQ083AA mouse Office Ambidextrous Wi-Fi:
The official marketing text of HP LQ083AA mouse Office Ambidextrous Wi-Fi as supplied by the manufacturer

The mouse’s sculpted, symmetrical shape fits like a glove in your hand. Built for left or right handers, for supreme all-day comfort, it has rubber sides which give you a comfortable, secure grip and a pleasing feel.

• Leave it to HP to revolutionize the mouse! Here’s an industry first: a state-of-the-art mouse that connects using your computer’s built-in Wi-Fi receiver. Wires and external receivers are eliminated forever.


• Why tie yourself up with wires when you could enjoy total freedom? The HP Wi-Fi Mobile Mouse lets you work anywhere you want, up to 10 meters away from your computer – and the laser sensor with adjustable sensitivity means it works on most surfaces.


• This mouse easily connects to your Microsoft Windows 7 PC’s built-in Wi-Fi receiver (compatible only with this software). All you need to do is set it up – just once! And it has battery life of twice the life of comparable Bluetooth® models.


• Liberate a valuable USB port and plug in other devices – you don’t need an external receiver or a router. Work or play more, whenever you want, with up to nine months’ battery life – and conserve it with an intelligent sleep mode and on/off button.


• You’re in complete control with this mouse at your fingertips. Create application shortcuts as you like with five programmable buttons, and enjoy how the four-way tilt scroll wheel gives smoother control.

Short summary description HP LQ083AA mouse Office Ambidextrous Wi-Fi:
This short summary of the HP LQ083AA mouse Office Ambidextrous Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LQ083AA, Ambidextrous, Wi-Fi

Long summary description HP LQ083AA mouse Office Ambidextrous Wi-Fi:
This is an auto-generated long summary of HP LQ083AA mouse Office Ambidextrous Wi-Fi based on the first three specs of the first five spec groups.

HP LQ083AA. Form factor: Ambidextrous. Device interface: Wi-Fi, Control panel: 5, Scroll type: Wheel. Works on any surface

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
Wi-Fi
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Control panel *
5
Recommended usage
Laptop
Design
Form factor *
Ambidextrous
Surface coloration
Monochromatic
Rubber grips
Yes
Ergonomics
Works on any surface
Yes
Ergonomics
Connectivity range
10 m
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
110 g
Packaging data
Package weight
175 g
Other features
Compatible operating systems
Microsoft Windows 7
Mouse dimensions (WxDxH)
98.7 x 65.6 x 35 mm
Package dimensions (WxDxH)
220 x 160 x 80 mm
Number of products included
1 pc(s)
USB required
No
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 02:53:54
Uk has collected 16 expert reviews for HP LQ083AA mouse Office Ambidextrous Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-03 02:53:47
If you want a wire-free mouse to use with your laptop, but don't reckon you can spare a USB port for a wireless dongle, the HP Wi-Fi Mobile Mouse may be right up your street. Unlike your average wireless peripheral, the HP is designed to latch directly...
Bottom line Windows 7 users only need apply, but they're in for a bit of a treat: a smart, reliable, comfy and accurate wireless mouse that doesn't even need a dongle to perform its magic...
80%
itreviews.com
Updated:
2011-08-03 02:53:49
If you're a fan of wireless mice but don't like cluttering up a USB port with their accompanying wireless dongles, then Hewlett Packard's new Wi-Fi Mobile Mouse might be right up your street. It's the first mouse in the world, says HP, that uses Wi-Fi...
Good Easy to set up and configure...
Bad Limited to PCs at present.
Bottom line The Hewlett Packard Wi-Fi Mobile Mouse is a clever way to avoid plugging extra dongles into your PC. We'd like to see it for the Mac and Android tablets too. BEST POINT: Easy to set up and configure.WORST POINT: Limited to PCs at present...
80%
techradar.com
Updated:
2011-10-22 23:07:32
Unlike most wireless mice that connect to computers via a USB dongle, or even via Bluetooth, the HP Wi-Fi Direct Mobile Mouse connects to a computer via its wireless network card. That might seem like a bit of an odd choice, but it does make some sense...
Good Interesting use of Wi-Fi tech, Frees up USB port, Excellent range, Good battery life...
Bad Compatibility problems, Requires a Microsoft-certified wireless networking card, Not compatible with Windows XP or Macs...
50%
computeractive.co.uk
Updated:
2012-01-29 01:01:58
The HP Wi-Fi Mobile Mouse is a cordless mouse which, as its name suggests, uses your Wifi network to connect to a PC. This means that, unlike many other cordless mice, there's no wireless receiver that needs to be plugged into a USB port.Rechargeable b...
Good Easy installation, doesn't need a USB wireless receiver...
Bad Sluggish performance, spongy buttons...
Bottom line HP's Wifi mouse isn't as good as other cordless mice...
40%
Country Distributor
United Kingdom 1 distributor(s)