location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M15140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ41502
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2022 12:30:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Low Cost Per Print (CPP) of 12 paise*
  • - Fast print speed of up to 25.0 ipm(A4,Simplex)
  • - Prints up to A3+ (for simplex)
  • - Automatic duplex printing
  • - Ultra-high page yield of 7000 pages (black)
  • - Wi-Fi, Wi-Fi Direct, Ethernet
  • - Epson Connect (Epson iPrint, Epson Email Print and Remote Print Driver, Scan to Cloud)
Long product name Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi :
The short editorial description of Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi

Bi-directional, 3.8 pl, 4800 x 1200 DPI, Print, Scan, Copy, A4, Ethernet, Wi-Fi IEEE 802.11b/g/n, Wi-Fi Direct, 64 g/m² - 255 g/m², 20.2 kg
More>>>
Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:
The official marketing text of Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi as supplied by the manufacturer

TURNING A NEW PAGE IN LOW-COST, HIGH-PERFORMANCE A3+ MONOCHROME PRINTING

This feature-rich monochrome EcoTank for small office and business users makes light of A3+ tasks, while offering a low cost per page. A3+ jobs can be accomplished quickly thanks to fast print and scan speeds, two 250-sheet A3 front trays, a 50-sheet A3 rear feed, and a 50-sheet A3 ADF. Print how you like with mobile printing, Ethernet and a 6.8cm LCD touchscreen.

Get more done in less time

Get the edge with this fast and efficient monochrome printer that can deliver a first page in as little as 5½ seconds¹ and print speeds of 25ppm1. Coupled with fast double-sided printing, and a high speed Automatic Document Feeder, you’ll be able to speed through everyday tasks.

Feature-rich A3+ monochrome EcoTank

The M15140 is designed for A3 tasks with A3+ print, scan and copy. It's easy to navigate the extensive range of features via the 6.8cm LCD touchscreen.

Keep on saving

Making a saving every time you print with this EcoTank that delivers an incredibly low cost per print of 12 Paise*. Unlike other printers, EcoTank features large ink tanks that you fill with low-cost ink bottles.

Business quality printing

The fast drying pigment ink produces smudge-free and highlighter-resistant prints. With this reliable and high-quality ink, you can be sure it will deliver great prints with clear text. From one set of replacement ink, you can produce up to 7,500 pages in black3.

Print from almost anywhere

It's easy to print from mobiles, tablets and laptops using EcoTank. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint app.

Easy to use and reliable

Filling the ink tanks is simple with the resealable, intuitive and drip-free ink bottles.

Heat Free Technology

Epson’s unique Heat-Free PrecisionCore Technology offers improved reliability, reduced downtime and less environmental impact. No warm up time and the first page prints fast using less power.

Short summary description Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:
This short summary of the Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson M15140, Laser, Mono printing, 4800 x 1200 DPI, A3+, Direct printing, Black

Long summary description Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson M15140 Laser A3+ 4800 x 1200 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson M15140. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Scan resolution, optical: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (ISO/IEC 24734) mono
25 ipm
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Mono copying
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Mono scanning
Scan resolution, optical *
1200 x 2400 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Fax
Faxing *
No
Features
Printing colours *
Black
All-in-One multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
550 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Manual feeder
No
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C4, C6
Envelopes sizes
DL
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 255 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Power
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows 8.1 Enterprise x64
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
515 mm
Depth
500 mm
Height
350 mm
Weight
20.2 kg