Epson logo

Epson Glossy Photo Paper 225g A4

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113628
Info modified on:
01 Aug 2023, 11:01:59
Long product name Epson Glossy Photo Paper 225g A4:

Glossy Photo Paper 225g A4 20 Sheets

Epson Glossy Photo Paper 225g A4:

A better quality photo paper, ideal for regular home photo printing. All paper types in our range have undergone rigorous research and development to ensure that they work in harmony with Epson printers and ink technologies. Each paper type delivers photos that are durable, smooth, bright and glossy.

Short summary description Epson Glossy Photo Paper 225g A4:

Epson Glossy Photo Paper 225g A4, 225 g/m², 410 g, 1 pc(s), 220 mm, 300 mm, 7 mm

Long summary description Epson Glossy Photo Paper 225g A4:

Epson Glossy Photo Paper 225g A4. Media weight: 225 g/m². Weight: 410 g. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 300 mm. Products per pallet: 1000 pc(s), Quantity per master (outer) case: 20 pc(s). Dimensions (WxDxH): 299 x 219 x 9 mm, Media size (1 slide): A4, Media sheets per package: 20 sheets

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.