location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Colour Laser Printer 1320C 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Laser Printer 1320C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-18040
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Colour Laser Printer 1320C 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - 333 MHz
Long product name DELL Colour Laser Printer 1320C 600 x 600 DPI A4 :
The short editorial description of DELL Colour Laser Printer 1320C 600 x 600 DPI A4

Colour Laser Printer 1320C - 600 x 600 dpi, 333 MHz, 64 MB
More>>>
DELL Colour Laser Printer 1320C 600 x 600 DPI A4:
The official marketing text of DELL Colour Laser Printer 1320C 600 x 600 DPI A4 as supplied by the manufacturer

At a Glance
- Quality: Crisp, fast colour laser printing from a compact design
- Professional: Sharp, professional laser-quality output
- Compact: Stylish, small footprint unit - can fit any home or business environment
- Value: Up to 12 colour pages per minute print speed, up to16 pages per minute in monochrome (actual print speeds will vary with use) with a low printing cost per page.

Fast, Professional Quality Colour
Why spend time and money going to a print shop when you can produce your own professional quality colour printouts from your home or office?
- Crisp, vibrant colour prints at up to 12 pages per minute (actual print speeds will vary with use)
- Easy-fit 1,0001 and 2,0001 page capacity toner refill cartridges available for added flexibility

DellTM Colour Track 2
When sharing the 1320c with PCs on your network with the optional 1320c network adapter, Dell provides you with Colour Track 2 network printer management software to help manage your colour printing costs. Colour Track 2 gives you the ability to create up to 5 user or department accounts and monitor print jobs per account. Enable, disable or set limits for colour and black & white printing - Colour Track 2 lets you control everything remotely using the Dell Printer Web Configuration Tool.

Toner Management
The DellTM Toner Management System makes monitoring and reordering toner easy.
- Intelligent software proactively alerts you when your printer is running low on toner
- Order from the software when it reminds you and get it delivered right to your front door, when you need it

Space Saving
The Dell Colour Laser Printer 1320c is compact, making it the perfect printer to fit small spaces like desktops, so it's always close at hand. The stylish and professional ergonomic design also looks great in the office or home.

Networking Flexibility
The 1320c was designed with the flexibility to grow as your needs grow. The 1320c has an optional network adapter available, which can be purchased with the printer or later when your needs require the ability to share your printer between multiple users.

Protection You Can Count On
Each 1320c comes backed with a full year of all of the benefits of Dell's technical phone support and Next Business Day Exchange Service2. For added peace-of-mind, you can also extend your service to protect your investment for up to five years. Best of all, fuser replacement is covered while your printer is under warranty - so you can rest easy.

Short summary description DELL Colour Laser Printer 1320C 600 x 600 DPI A4:
This short summary of the DELL Colour Laser Printer 1320C 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Colour Laser Printer 1320C, Colour, 600 x 600 DPI, A4, 16 ppm, Duplex printing

Long summary description DELL Colour Laser Printer 1320C 600 x 600 DPI A4:
This is an auto-generated long summary of DELL Colour Laser Printer 1320C 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

DELL Colour Laser Printer 1320C. Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing

Printing
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
21 s
Features
Maximum duty cycle *
35000 pages per month
Input & output capacity
Maximum input capacity (sheets)
250 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Performance
Internal memory *
64 MB
Processor frequency
333 MHz
Design
Certification
EN55022; EN55024; EN61000-3-2; EN 61000-3-3; FCC CFR; ICES-003; CE; GOST; SABS; VCCI; C-tick; WHQL, MIB
Power
Power consumption (standby)
35 W
Power consumption (PowerSave)
3.8 W
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage humidity
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17.2 kg
Dimensions (WxDxH)
400 x 422 x 378 mm
Packaging data
Package weight
22 kg
Packaging content
Bundled software
Dell Open Manage Printer Manager; Dell Printer Configuration Web Tool; Dell Colour Track 2; Dell Toner Management System
Other features
Media weight, supported
60 - 215 g/m²
Acoustic pressure emissions
50 dB
Power requirements
220-240V AC, 47-63 Hz
Power consumption (active copy)
265 W
Safety
IEC/EN60950-1:2001; IEC60825-1; CE Mark (EU); NEMKO; GS Mark; GOST and Hygienic; SASO; SABS; UL/cUL Listed (UL60950-1); FDA/DHHS (21CFR, US); NOM
Compatible operating systems
Microsoft Windows Vista (32 bit, 64 bit), XP (32 bit, 64 bit), 2000, Server 2003 (32 bit, 64 bit)
Stand-by LED
Yes
Package dimensions (WxDxH)
543 x 565 x 513 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:18:03
Uk has collected 26 expert reviews for DELL Colour Laser Printer 1320C 600 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
v3.co.uk
Updated:
2015-01-04 01:17:58
A laser printer can be better than an inkjet if you print more text-heavy documents than photographs - the cost of each printer page is generally lower from a laser than from an inkjet.Even better, colour-laser printers are getting cheaper all the time...
Good Cheap to buy; excellent print quality; sturdy design; networking built in; simple to use...
Bad Replacement toner is expensive...
Bottom line Great-quality prints but watch for high replacement ink costs Good points Cheap to buy; excellent print quality; sturdy design; networking built in; simple to use Bad points Replacement toner is expensive...
80%
computeractive.co.uk
Updated:
2015-01-04 01:17:58
A laser printer can be better than an inkjet if you print more text-heavy documents than photographs - the cost of each printer page is generally lower from a laser than from an inkjet.Even better, colour-laser printers are getting cheaper all the time...
Good Cheap to buy; excellent print quality; sturdy design; networking built in; simple to use...
Bad Replacement toner is expensive...
Bottom line Great-quality prints but watch for high replacement ink costs...
80%
pocket-lint.com
Updated:
2015-01-04 01:17:58
The Dell 1320C is a personal colour laser printer with USB and networking connections. It's just £204, which is impressive given the decent specification. A personal laser printer is a great alternative to an inkjet-based equivalent as it will produce...
Good Cheap to buy, fast, great quality output...
Bad Expensive consumables...
Bottom line A fast laser printer that provides high-quality output and has networking connectivity. The Dell performs well above its £200 price tag...
80%
pcworld.co.nz
Updated:
2015-01-04 01:18:00
The Dell 1320c is an affordable colour laser printer that is able to handle a large everyday workload at an economical per page cost.In the flesh the Dell 1320c is larger than it appears in product photos – it’s almost a perfect cube measuring roughly...
0%
pcauthority.com.au
Updated:
2015-01-04 01:18:00
Beguilingly affordable with great colour quality, but neither fast nor feature packed Outwardly, the Dell 1320c is a distinctive, and not unattractive, black cube, and at under $400 it’s the cheapest colour printer on test – cheaper, in f...
67%
geekzone.co.nz
Updated:
2015-01-04 01:18:01
M Freitas Dell is introducing a series of colour laser printers in New Zealand, aiming to reach small offices and home offices. We had a Dell Colour Laser Printer 1320c for review here at Geekzone and it is impressive - not only in size and weight but...
0%
goodgearguide.com.au
Updated:
2015-01-04 01:18:01
Dells Color Laser Printer 1320c offers surprisingly good colour quality for a low acquisition price. Its toner is expensive, however, and its control panel is confusing. Setting up the printer is very easy. The documentation (a printed setup poster an...
Good Easy-to-swap toner cartridges...
Bad Confusing control panel, expensive toner The Final Word A low price and great-looking photo quality helps this model stand out, but its toner cartridges are expensive.
Bottom line A low price and great-looking photo quality helps this model stand out, but its toner cartridges are expensive.
80%
techradar.com
Updated:
2015-01-04 01:18:01
With a footprint barely bigger than many A4 inkjet printers, the new 1320c is Dells smallest colour laser to date.Refreshingly, the 1320c also lacks the hernia-inducing properties of many colour lasers, its overall weight of 17kg making it reasonably...
Good Lightweight for a laser, Good driver software, Fast in operation...
Bad No Ethernet connectivity, Frequent need to change cartridges...
Bottom line With a footprint barely bigger than many A4 inkjet printers, the new 1320c is Dells smallest colour laser to date.Refreshingly, the 1320c also lacks the hernia-inducing properties of many colour lasers, its overall weight of 17kg making it reasonably...
70%
pcadvisor.co.uk
Updated:
2015-01-04 01:18:01
The Dell Colour Laser Printer 1320c offers surprisingly good colour quality for a low acquisition price. Its toner is expensive, however, and its control panel is confusing. Setting up the Dell Colour Laser Printer 1320c is very easy. The documentat...
Bottom line The Dell Colour Laser Printer 1320c is best suited for a small or low-volume office. Because its paper capacity is limited (just one main input tray and a single-sheet multipurpose slot) and its toner is pricey, a larger or growing office should consi...
70%
expertreviews.co.uk
Updated:
2015-01-04 01:18:03
The 1320c is Dells most compact colour laser printer, with a footprint small enough to squeeze on to the most cramped of desks. The slick black styling is far easier on the eye than most beige plastic printers, and Dell has made sure setup is as st...
60%
pcauthority.com.au
Updated:
2015-06-26 05:30:06
If you'd told us from the outset that one of this month's winners would be a network-capable, single-pass printer that would top the charts for quality and near the top for speed, we'd have had no trouble believing you. If you'd told us the same printe...
Bottom line Great quality, fast and astonishingly cheap, the Dell should be on most people’s shortlist...
83%
alphr.com
Updated:
2015-06-26 05:30:32
If you’d told us a couple of years that in you'd be able to buy a network-capable, colour laser for just £101 exc VAT, we might just have believed you. If you’d told us the same printer would top the charts for speed and quality, though, we'd have laug...
Bottom line Great quality, fast and astonishingly cheap, the Dell should be on most people’s shortlist...
83%
Brand Image Product code Product Stock Price from
DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4 DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4
(show image)
210-18042 Colour Laser Printer 1320C (Network)